Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1501FRRSL

Description
ESN-2B 1.5K 1% RWR89N1501FR RSL
Request a Quote Datasheet
Description
ESN-2B 1.5K 1% RWR89N1501FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1501FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1501FRRSL
Wirewound Resistors 3110-RWR89N1501FRRSL
ESN-2B 1.5K 1% RWR89N1501FR RSL

ESN-2B 1.5K 1% RWR89N1501FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1501FRRSL-ND
Through Hole Resistors RWR89N1501FRRSL-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.5K OHM 3W 1% WW AXIAL - RWR89N1501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3W 1% WW AXIAL
RWR89N1501FRRSL
RES 1.5K OHM 3W 1% WW AXIAL RWR89N1501FRRSL
RES 1.5Kohm 3W 1% WW AXIAL

RES 1.5Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1501FRRSL RWR89N1501FRRSL-ND RWR89N1501FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.5K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details