Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1501FRBSL

Description
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1501FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1501FRBSL-ND
Through Hole Resistors RWR89N1501FRBSL-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1501FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1501FRBSL
Wirewound Resistors 3110-RWR89N1501FRBSL
ESN-2B 1.5K 1% RWR89N1501FR BSL

ESN-2B 1.5K 1% RWR89N1501FR BSL

Supplier's Site Datasheet
RES 1.5K OHM 3W 1% WW AXIAL - RWR89N1501FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3W 1% WW AXIAL
RWR89N1501FRBSL
RES 1.5K OHM 3W 1% WW AXIAL RWR89N1501FRBSL
RES 1.5Kohm 3W 1% WW AXIAL

RES 1.5Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1501FRBSL-ND 3110-RWR89N1501FRBSL RWR89N1501FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.5K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details