Vishay Intertechnology, Inc. RES 1.5K OHM 3W 1% WW AXIAL RWR89N1501FRB12

Description
RES 1.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 3W 1% WW AXIAL - RWR89N1501FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3W 1% WW AXIAL
RWR89N1501FRB12
RES 1.5K OHM 3W 1% WW AXIAL RWR89N1501FRB12
RES 1.5Kohm 3W 1% WW AXIAL

RES 1.5Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1501FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1501FRB12-ND
Through Hole Resistors RWR89N1501FRB12-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1501FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1501FRB12
Wirewound Resistors 3110-RWR89N1501FRB12
ESN-2B 1.5K 1% RWR89N1501FR B12

ESN-2B 1.5K 1% RWR89N1501FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1501FRB12 RWR89N1501FRB12-ND 3110-RWR89N1501FRB12
Product Name RES 1.5K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers