Vishay Intertechnology, Inc. Wirewound Resistors RWR89N14R0FMB12

Description
ESN-2B 14 1% RWR89N14R0FM B12
Request a Quote
Description
ESN-2B 14 1% RWR89N14R0FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89N14R0FMB12 is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a resistance of 14.0 Ω and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is rated for 3 W at 25 °C. The resistor operates from -55 °C to +250 °C and has a maximum working voltage based on the square root of power times resistance. Its dimensions are 14.22 mm in length, 4.75 mm in diameter, and 0.813 mm terminal diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The failure rate is 0.1% per 1000 hours, and it is supplied in bulk packaging.

Datasheet Summary
Powered by GS/AI

RWR89N14R0FMB12 is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a resistance of 14.0 Ω and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is rated for 3 W at 25 °C. The resistor operates from -55 °C to +250 °C and has a maximum working voltage based on the square root of power times resistance. Its dimensions are 14.22 mm in length, 4.75 mm in diameter, and 0.813 mm terminal diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The failure rate is 0.1% per 1000 hours, and it is supplied in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N14R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N14R0FMB12
Wirewound Resistors 3110-RWR89N14R0FMB12
ESN-2B 14 1% RWR89N14R0FM B12

ESN-2B 14 1% RWR89N14R0FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N14R0FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Specs
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Power Rating 3 watts
View Details