Vishay Intertechnology, Inc. Wirewound Resistors RWR89N13R0FRB12

Description
ESN-2B 13 1% RWR89N13R0FR B12
Request a Quote Datasheet
Description
ESN-2B 13 1% RWR89N13R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N13R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N13R0FRB12
Wirewound Resistors 3110-RWR89N13R0FRB12
ESN-2B 13 1% RWR89N13R0FR B12

ESN-2B 13 1% RWR89N13R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N13R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N13R0FRB12-ND
Through Hole Resistors RWR89N13R0FRB12-ND
13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13 OHM 3W 1% WW AXIAL - RWR89N13R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 3W 1% WW AXIAL
RWR89N13R0FRB12
RES 13 OHM 3W 1% WW AXIAL RWR89N13R0FRB12
RES 13ohm 3W 1% WW AXIAL

RES 13ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N13R0FRB12 RWR89N13R0FRB12-ND RWR89N13R0FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 13 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers