Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1330FRB12

Description
ESN-2B 133 1% RWR89N1330FR B12
Request a Quote Datasheet
Description
ESN-2B 133 1% RWR89N1330FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1330FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1330FRB12
Wirewound Resistors 3110-RWR89N1330FRB12
ESN-2B 133 1% RWR89N1330FR B12

ESN-2B 133 1% RWR89N1330FR B12

Supplier's Site Datasheet
RES 133 OHM 3W 1% WW AXIAL - RWR89N1330FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 3W 1% WW AXIAL
RWR89N1330FRB12
RES 133 OHM 3W 1% WW AXIAL RWR89N1330FRB12
RES 133ohm 3W 1% WW AXIAL

RES 133ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1330FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1330FRB12-ND
Through Hole Resistors RWR89N1330FRB12-ND
133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1330FRB12 RWR89N1330FRB12 RWR89N1330FRB12-ND
Product Name Wirewound Resistors RES 133 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers