Vishay Intertechnology, Inc. RES 12.4 OHM 3W 1% WW AXIAL RWR89N12R4FSRSL

Description
RES 12.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 3W 1% WW AXIAL - RWR89N12R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 3W 1% WW AXIAL
RWR89N12R4FSRSL
RES 12.4 OHM 3W 1% WW AXIAL RWR89N12R4FSRSL
RES 12.4ohm 3W 1% WW AXIAL

RES 12.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N12R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N12R4FSRSL
Wirewound Resistors 3110-RWR89N12R4FSRSL
ESN-2B 12.4 1% RWR89N12R4FS RSL

ESN-2B 12.4 1% RWR89N12R4FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N12R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N12R4FSRSL-ND
Through Hole Resistors RWR89N12R4FSRSL-ND
12.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N12R4FSRSL 3110-RWR89N12R4FSRSL RWR89N12R4FSRSL-ND
Product Name RES 12.4 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details