Vishay Intertechnology, Inc. RES 12.4 OHM 3W 1% WW AXIAL RWR89N12R4FRB12

Description
RES 12.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 3W 1% WW AXIAL - RWR89N12R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 3W 1% WW AXIAL
RWR89N12R4FRB12
RES 12.4 OHM 3W 1% WW AXIAL RWR89N12R4FRB12
RES 12.4ohm 3W 1% WW AXIAL

RES 12.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N12R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N12R4FRB12
Wirewound Resistors 3110-RWR89N12R4FRB12
ESN-2B 12.4 1% RWR89N12R4FR B12

ESN-2B 12.4 1% RWR89N12R4FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N12R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N12R4FRB12-ND
Through Hole Resistors RWR89N12R4FRB12-ND
12.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N12R4FRB12 3110-RWR89N12R4FRB12 RWR89N12R4FRB12-ND
Product Name RES 12.4 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details