Vishay Intertechnology, Inc. Wirewound Resistors RWR89N12R1FRRSL

Description
ESN-2B 12.1 1% RWR89N12R1FR RSL
Request a Quote Datasheet
Description
ESN-2B 12.1 1% RWR89N12R1FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N12R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N12R1FRRSL
Wirewound Resistors 3110-RWR89N12R1FRRSL
ESN-2B 12.1 1% RWR89N12R1FR RSL

ESN-2B 12.1 1% RWR89N12R1FR RSL

Supplier's Site Datasheet
RES 12.1 OHM 3W 1% WW AXIAL - RWR89N12R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 3W 1% WW AXIAL
RWR89N12R1FRRSL
RES 12.1 OHM 3W 1% WW AXIAL RWR89N12R1FRRSL
RES 12.1ohm 3W 1% WW AXIAL

RES 12.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N12R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N12R1FRRSL-ND
Through Hole Resistors RWR89N12R1FRRSL-ND
12.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N12R1FRRSL RWR89N12R1FRRSL RWR89N12R1FRRSL-ND
Product Name Wirewound Resistors RES 12.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details