Vishay Intertechnology, Inc. RES 1.29K OHM 3W 0.5% WW AXIAL RWR89N1291DRS73

Description
RES 1.29Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.29Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.29K OHM 3W 0.5% WW AXIAL - RWR89N1291DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 3W 0.5% WW AXIAL
RWR89N1291DRS73
RES 1.29K OHM 3W 0.5% WW AXIAL RWR89N1291DRS73
RES 1.29Kohm 3W 0.5% WW AXIAL

RES 1.29Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1291DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1291DRS73-ND
Through Hole Resistors RWR89N1291DRS73-ND
1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1291DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1291DRS73
Wirewound Resistors 3110-RWR89N1291DRS73
ESN-2B 1.29K .5% RWR89N1291DR S73

ESN-2B 1.29K .5% RWR89N1291DR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1291DRS73 RWR89N1291DRS73-ND 3110-RWR89N1291DRS73
Product Name RES 1.29K OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1290 ohms 1290 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers