Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1291DRS70

Description
ESN-2B 1.29K .5% RWR89N1291DR S70
Request a Quote Datasheet
Description
ESN-2B 1.29K .5% RWR89N1291DR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1291DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1291DRS70
Wirewound Resistors 3110-RWR89N1291DRS70
ESN-2B 1.29K .5% RWR89N1291DR S70

ESN-2B 1.29K .5% RWR89N1291DR S70

Supplier's Site Datasheet
RES 1.29K OHM 3W 0.5% WW AXIAL - RWR89N1291DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 3W 0.5% WW AXIAL
RWR89N1291DRS70
RES 1.29K OHM 3W 0.5% WW AXIAL RWR89N1291DRS70
RES 1.29Kohm 3W 0.5% WW AXIAL

RES 1.29Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1291DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1291DRS70-ND
Through Hole Resistors RWR89N1291DRS70-ND
1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1291DRS70 RWR89N1291DRS70 RWR89N1291DRS70-ND
Product Name Wirewound Resistors RES 1.29K OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1290 ohms 1290 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details