Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1291DRBSL

Description
1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1291DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1291DRBSL-ND
Through Hole Resistors RWR89N1291DRBSL-ND
1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1291DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1291DRBSL
Wirewound Resistors 3110-RWR89N1291DRBSL
ESN-2B 1.29K .5% RWR89N1291DR BSL

ESN-2B 1.29K .5% RWR89N1291DR BSL

Supplier's Site Datasheet
RES 1.29K OHM 3W 0.5% WW AXIAL - RWR89N1291DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 3W 0.5% WW AXIAL
RWR89N1291DRBSL
RES 1.29K OHM 3W 0.5% WW AXIAL RWR89N1291DRBSL
RES 1.29Kohm 3W 0.5% WW AXIAL

RES 1.29Kohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1291DRBSL-ND 3110-RWR89N1291DRBSL RWR89N1291DRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.29K OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers