Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1280DRS73

Description
ESN-2B 128 .5% RWR89N1280DR S73
Request a Quote Datasheet
Description
ESN-2B 128 .5% RWR89N1280DR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1280DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1280DRS73
Wirewound Resistors 3110-RWR89N1280DRS73
ESN-2B 128 .5% RWR89N1280DR S73

ESN-2B 128 .5% RWR89N1280DR S73

Supplier's Site Datasheet
RES 128 OHM 3W 0.5% WW AXIAL - RWR89N1280DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128 OHM 3W 0.5% WW AXIAL
RWR89N1280DRS73
RES 128 OHM 3W 0.5% WW AXIAL RWR89N1280DRS73
RES 128ohm 3W 0.5% WW AXIAL

RES 128ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1280DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1280DRS73-ND
Through Hole Resistors RWR89N1280DRS73-ND
128 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

128 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1280DRS73 RWR89N1280DRS73 RWR89N1280DRS73-ND
Product Name Wirewound Resistors RES 128 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 128 ohms 128 ohms 128 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details