Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1280DRRSL

Description
ESN-2B 128 .5% RWR89N1280DR RSL
Request a Quote Datasheet
Description
ESN-2B 128 .5% RWR89N1280DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1280DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1280DRRSL
Wirewound Resistors 3110-RWR89N1280DRRSL
ESN-2B 128 .5% RWR89N1280DR RSL

ESN-2B 128 .5% RWR89N1280DR RSL

Supplier's Site Datasheet
RES 128 OHM 3W 0.5% WW AXIAL - RWR89N1280DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128 OHM 3W 0.5% WW AXIAL
RWR89N1280DRRSL
RES 128 OHM 3W 0.5% WW AXIAL RWR89N1280DRRSL
RES 128ohm 3W 0.5% WW AXIAL

RES 128ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1280DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1280DRRSL-ND
Through Hole Resistors RWR89N1280DRRSL-ND
128 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

128 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1280DRRSL RWR89N1280DRRSL RWR89N1280DRRSL-ND
Product Name Wirewound Resistors RES 128 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 128 ohms 128 ohms 128 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details