Vishay Intertechnology, Inc. RES 128 OHM 3W 0.5% WW AXIAL RWR89N1280DRB12

Description
RES 128ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 128ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 128 OHM 3W 0.5% WW AXIAL - RWR89N1280DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128 OHM 3W 0.5% WW AXIAL
RWR89N1280DRB12
RES 128 OHM 3W 0.5% WW AXIAL RWR89N1280DRB12
RES 128ohm 3W 0.5% WW AXIAL

RES 128ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1280DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1280DRB12
Wirewound Resistors 3110-RWR89N1280DRB12
ESN-2B 128 .5% RWR89N1280DR B12

ESN-2B 128 .5% RWR89N1280DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1280DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1280DRB12-ND
Through Hole Resistors RWR89N1280DRB12-ND
128 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

128 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1280DRB12 3110-RWR89N1280DRB12 RWR89N1280DRB12-ND
Product Name RES 128 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 128 ohms 128 ohms 128 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers