Vishay Intertechnology, Inc. RES 127 OHM 3W 1% WW AXIAL RWR89N1270FSS73

Description
RES 127ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 3W 1% WW AXIAL - RWR89N1270FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 3W 1% WW AXIAL
RWR89N1270FSS73
RES 127 OHM 3W 1% WW AXIAL RWR89N1270FSS73
RES 127ohm 3W 1% WW AXIAL

RES 127ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1270FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1270FSS73
Wirewound Resistors 3110-RWR89N1270FSS73
ESN-2B 127 1% RWR89N1270FS S73

ESN-2B 127 1% RWR89N1270FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1270FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1270FSS73-ND
Through Hole Resistors RWR89N1270FSS73-ND
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1270FSS73 3110-RWR89N1270FSS73 RWR89N1270FSS73-ND
Product Name RES 127 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details