Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1270FSBSL

Description
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1270FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1270FSBSL-ND
Through Hole Resistors RWR89N1270FSBSL-ND
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1270FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1270FSBSL
Wirewound Resistors 3110-RWR89N1270FSBSL
ESN-2B 127 1% RWR89N1270FS BSL

ESN-2B 127 1% RWR89N1270FS BSL

Supplier's Site Datasheet
RES 127 OHM 3W 1% WW AXIAL - RWR89N1270FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 3W 1% WW AXIAL
RWR89N1270FSBSL
RES 127 OHM 3W 1% WW AXIAL RWR89N1270FSBSL
RES 127ohm 3W 1% WW AXIAL

RES 127ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1270FSBSL-ND 3110-RWR89N1270FSBSL RWR89N1270FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 127 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details