Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1270FRRSL

Description
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1270FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1270FRRSL-ND
Through Hole Resistors RWR89N1270FRRSL-ND
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 127 OHM 3W 1% WW AXIAL - RWR89N1270FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 3W 1% WW AXIAL
RWR89N1270FRRSL
RES 127 OHM 3W 1% WW AXIAL RWR89N1270FRRSL
RES 127ohm 3W 1% WW AXIAL

RES 127ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1270FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1270FRRSL
Wirewound Resistors 3110-RWR89N1270FRRSL
ESN-2B 127 1% RWR89N1270FR RSL

ESN-2B 127 1% RWR89N1270FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1270FRRSL-ND RWR89N1270FRRSL 3110-RWR89N1270FRRSL
Product Name Through Hole Resistors RES 127 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details