Vishay Intertechnology, Inc. RES 126 OHM 3W 1% WW AXIAL RWR89N1260FRBSL

Description
RES 126ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 126ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 3W 1% WW AXIAL - RWR89N1260FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 3W 1% WW AXIAL
RWR89N1260FRBSL
RES 126 OHM 3W 1% WW AXIAL RWR89N1260FRBSL
RES 126ohm 3W 1% WW AXIAL

RES 126ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1260FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1260FRBSL
Wirewound Resistors 3110-RWR89N1260FRBSL
ESN-2B 126 1% RWR89N1260FR BSL

ESN-2B 126 1% RWR89N1260FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1260FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1260FRBSL-ND
Through Hole Resistors RWR89N1260FRBSL-ND
126 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

126 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1260FRBSL 3110-RWR89N1260FRBSL RWR89N1260FRBSL-ND
Product Name RES 126 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126 ohms 126 ohms 126 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details