Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1211FMBSL

Description
ESN-2B 1.21K 1% RWR89N1211FM BSL
Request a Quote Datasheet
Description
ESN-2B 1.21K 1% RWR89N1211FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1211FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1211FMBSL
Wirewound Resistors 3110-RWR89N1211FMBSL
ESN-2B 1.21K 1% RWR89N1211FM BSL

ESN-2B 1.21K 1% RWR89N1211FM BSL

Supplier's Site Datasheet
RES 1.21K OHM 3W 1% WW AXIAL - RWR89N1211FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3W 1% WW AXIAL
RWR89N1211FMBSL
RES 1.21K OHM 3W 1% WW AXIAL RWR89N1211FMBSL
RES 1.21Kohm 3W 1% WW AXIAL

RES 1.21Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1211FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1211FMBSL-ND
Through Hole Resistors RWR89N1211FMBSL-ND
1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1211FMBSL RWR89N1211FMBSL RWR89N1211FMBSL-ND
Product Name Wirewound Resistors RES 1.21K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C141R0JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details