Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1211DRS73

Description
1.21 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.21 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1211DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1211DRS73-ND
Through Hole Resistors RWR89N1211DRS73-ND
1.21 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1211DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1211DRS73
Wirewound Resistors 3110-RWR89N1211DRS73
ESN-2B 1.21K .5% RWR89N1211DR S73

ESN-2B 1.21K .5% RWR89N1211DR S73

Supplier's Site Datasheet
RES 1.21K OHM 3W 0.5% WW AXIAL - RWR89N1211DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3W 0.5% WW AXIAL
RWR89N1211DRS73
RES 1.21K OHM 3W 0.5% WW AXIAL RWR89N1211DRS73
RES 1.21Kohm 3W 0.5% WW AXIAL

RES 1.21Kohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1211DRS73-ND 3110-RWR89N1211DRS73 RWR89N1211DRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.21K OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details