Vishay Intertechnology, Inc. RES 1.21K OHM 3W 0.5% WW AXIAL RWR89N1211DRS70

Description
RES 1.21Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 3W 0.5% WW AXIAL - RWR89N1211DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3W 0.5% WW AXIAL
RWR89N1211DRS70
RES 1.21K OHM 3W 0.5% WW AXIAL RWR89N1211DRS70
RES 1.21Kohm 3W 0.5% WW AXIAL

RES 1.21Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1211DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1211DRS70-ND
Through Hole Resistors RWR89N1211DRS70-ND
1.21 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1211DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1211DRS70
Wirewound Resistors 3110-RWR89N1211DRS70
ESN-2B 1.21K .5% RWR89N1211DR S70

ESN-2B 1.21K .5% RWR89N1211DR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1211DRS70 RWR89N1211DRS70-ND 3110-RWR89N1211DRS70
Product Name RES 1.21K OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms 1210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers