Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1210FSS73

Description
ESN-2B 121 1% RWR89N1210FS S73
Request a Quote Datasheet
Description
ESN-2B 121 1% RWR89N1210FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1210FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1210FSS73
Wirewound Resistors 3110-RWR89N1210FSS73
ESN-2B 121 1% RWR89N1210FS S73

ESN-2B 121 1% RWR89N1210FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1210FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1210FSS73-ND
Through Hole Resistors RWR89N1210FSS73-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 121 OHM 3W 1% WW AXIAL - RWR89N1210FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89N1210FSS73
RES 121 OHM 3W 1% WW AXIAL RWR89N1210FSS73
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4381
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4381
Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N1210FSS73 RWR89N1210FSS73-ND RWR89N1210FSS73 64C4381
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 3W 1% WW AXIAL Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers