Vishay Intertechnology, Inc. RES 121 OHM 3W 1% WW AXIAL RWR89N1210FSBSL

Description
RES 121ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 3W 1% WW AXIAL - RWR89N1210FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89N1210FSBSL
RES 121 OHM 3W 1% WW AXIAL RWR89N1210FSBSL
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1210FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1210FSBSL
Wirewound Resistors 3110-RWR89N1210FSBSL
ESN-2B 121 1% RWR89N1210FS BSL

ESN-2B 121 1% RWR89N1210FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1210FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1210FSBSL-ND
Through Hole Resistors RWR89N1210FSBSL-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1210FSBSL 3110-RWR89N1210FSBSL RWR89N1210FSBSL-ND
Product Name RES 121 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details