Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1201FRB12

Description
ESN-2B 1.2K 1% RWR89N1201FR B12
Request a Quote Datasheet
Description
ESN-2B 1.2K 1% RWR89N1201FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1201FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1201FRB12
Wirewound Resistors 3110-RWR89N1201FRB12
ESN-2B 1.2K 1% RWR89N1201FR B12

ESN-2B 1.2K 1% RWR89N1201FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1201FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1201FRB12-ND
Through Hole Resistors RWR89N1201FRB12-ND
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.2K OHM 3W 1% WW AXIAL - RWR89N1201FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 3W 1% WW AXIAL
RWR89N1201FRB12
RES 1.2K OHM 3W 1% WW AXIAL RWR89N1201FRB12
RES 1.2Kohm 3W 1% WW AXIAL

RES 1.2Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1201FRB12 RWR89N1201FRB12-ND RWR89N1201FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.2K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers