Vishay Intertechnology, Inc. RES 11.9 OHM 3W 1% WW AXIAL RWR89N11R9FMB12

Description
RES 11.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.9 OHM 3W 1% WW AXIAL - RWR89N11R9FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.9 OHM 3W 1% WW AXIAL
RWR89N11R9FMB12
RES 11.9 OHM 3W 1% WW AXIAL RWR89N11R9FMB12
RES 11.9ohm 3W 1% WW AXIAL

RES 11.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N11R9FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N11R9FMB12-ND
Through Hole Resistors RWR89N11R9FMB12-ND
11.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N11R9FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N11R9FMB12
Wirewound Resistors 3110-RWR89N11R9FMB12
ESN-2B 11.9 1% RWR89N11R9FM B12

ESN-2B 11.9 1% RWR89N11R9FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N11R9FMB12 RWR89N11R9FMB12-ND 3110-RWR89N11R9FMB12
Product Name RES 11.9 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.9 ohms 11.9 ohms 11.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details