Vishay Intertechnology, Inc. Through Hole Resistors RWR89N11R0FSS70

Description
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N11R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N11R0FSS70-ND
Through Hole Resistors RWR89N11R0FSS70-ND
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 11 OHM 3W 1% WW AXIAL - RWR89N11R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 3W 1% WW AXIAL
RWR89N11R0FSS70
RES 11 OHM 3W 1% WW AXIAL RWR89N11R0FSS70
RES 11ohm 3W 1% WW AXIAL

RES 11ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N11R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N11R0FSS70
Wirewound Resistors 3110-RWR89N11R0FSS70
ESN-2B 11 1% RWR89N11R0FS S70

ESN-2B 11 1% RWR89N11R0FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N11R0FSS70-ND RWR89N11R0FSS70 3110-RWR89N11R0FSS70
Product Name Through Hole Resistors RES 11 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details