Vishay Intertechnology, Inc. RES 11 OHM 3W 1% WW AXIAL RWR89N11R0FRS70

Description
RES 11ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 3W 1% WW AXIAL - RWR89N11R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 3W 1% WW AXIAL
RWR89N11R0FRS70
RES 11 OHM 3W 1% WW AXIAL RWR89N11R0FRS70
RES 11ohm 3W 1% WW AXIAL

RES 11ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N11R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N11R0FRS70
Wirewound Resistors 3110-RWR89N11R0FRS70
ESN-2B 11 1% RWR89N11R0FR S70

ESN-2B 11 1% RWR89N11R0FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N11R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N11R0FRS70-ND
Through Hole Resistors RWR89N11R0FRS70-ND
11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N11R0FRS70 3110-RWR89N11R0FRS70 RWR89N11R0FRS70-ND
Product Name RES 11 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details