Vishay Intertechnology, Inc. RES 113 OHM 3W 1% WW AXIAL RWR89N1130FSS73

Description
RES 113ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 113ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 3W 1% WW AXIAL - RWR89N1130FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 3W 1% WW AXIAL
RWR89N1130FSS73
RES 113 OHM 3W 1% WW AXIAL RWR89N1130FSS73
RES 113ohm 3W 1% WW AXIAL

RES 113ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1130FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1130FSS73-ND
Through Hole Resistors RWR89N1130FSS73-ND
113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1130FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1130FSS73
Wirewound Resistors 3110-RWR89N1130FSS73
ESN-2B 113 1% RWR89N1130FS S73

ESN-2B 113 1% RWR89N1130FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1130FSS73 RWR89N1130FSS73-ND 3110-RWR89N1130FSS73
Product Name RES 113 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details