Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1101FRBSL

Description
ESN-2B 1.1K 1% RWR89N1101FR BSL
Request a Quote Datasheet
Description
ESN-2B 1.1K 1% RWR89N1101FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1101FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1101FRBSL
Wirewound Resistors 3110-RWR89N1101FRBSL
ESN-2B 1.1K 1% RWR89N1101FR BSL

ESN-2B 1.1K 1% RWR89N1101FR BSL

Supplier's Site Datasheet
RES 1.1K OHM 3W 1% WW AXIAL - RWR89N1101FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 3W 1% WW AXIAL
RWR89N1101FRBSL
RES 1.1K OHM 3W 1% WW AXIAL RWR89N1101FRBSL
RES 1.1Kohm 3W 1% WW AXIAL

RES 1.1Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1101FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1101FRBSL-ND
Through Hole Resistors RWR89N1101FRBSL-ND
1.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1101FRBSL RWR89N1101FRBSL RWR89N1101FRBSL-ND
Product Name Wirewound Resistors RES 1.1K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details