Vishay Intertechnology, Inc. Wirewound Resistors RWR89N10R0FRS73

Description
ESN-2B 10 1% RWR89N10R0FR S73
Request a Quote Datasheet
Description
ESN-2B 10 1% RWR89N10R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N10R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N10R0FRS73
Wirewound Resistors 3110-RWR89N10R0FRS73
ESN-2B 10 1% RWR89N10R0FR S73

ESN-2B 10 1% RWR89N10R0FR S73

Supplier's Site Datasheet
RES 10 OHM 3W 1% WW AXIAL - RWR89N10R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3W 1% WW AXIAL
RWR89N10R0FRS73
RES 10 OHM 3W 1% WW AXIAL RWR89N10R0FRS73
RES 10ohm 3W 1% WW AXIAL

RES 10ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N10R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N10R0FRS73-ND
Through Hole Resistors RWR89N10R0FRS73-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4319
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4319
Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N10R0FRS73 RWR89N10R0FRS73 RWR89N10R0FRS73-ND 64C4319
Product Name Wirewound Resistors RES 10 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details