Vishay Intertechnology, Inc. Through Hole Resistors RWR89N10R0FMRSL

Description
10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N10R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N10R0FMRSL-ND
Through Hole Resistors RWR89N10R0FMRSL-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N10R0FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N10R0FMRSL
Wirewound Resistors 3110-RWR89N10R0FMRSL
ESN-2B 10 1% RWR89N10R0FM RSL

ESN-2B 10 1% RWR89N10R0FM RSL

Supplier's Site Datasheet
RES 10 OHM 3W 1% WW AXIAL - RWR89N10R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3W 1% WW AXIAL
RWR89N10R0FMRSL
RES 10 OHM 3W 1% WW AXIAL RWR89N10R0FMRSL
RES 10ohm 3W 1% WW AXIAL

RES 10ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N10R0FMRSL-ND 3110-RWR89N10R0FMRSL RWR89N10R0FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 10 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details