Vishay Intertechnology, Inc. RES 107 OHM 3W 1% WW AXIAL RWR89N1070FRRSL

Description
RES 107ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 107ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 3W 1% WW AXIAL - RWR89N1070FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 3W 1% WW AXIAL
RWR89N1070FRRSL
RES 107 OHM 3W 1% WW AXIAL RWR89N1070FRRSL
RES 107ohm 3W 1% WW AXIAL

RES 107ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1070FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1070FRRSL-ND
Through Hole Resistors RWR89N1070FRRSL-ND
107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1070FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1070FRRSL
Wirewound Resistors 3110-RWR89N1070FRRSL
ESN-2B 107 1% RWR89N1070FR RSL

ESN-2B 107 1% RWR89N1070FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1070FRRSL RWR89N1070FRRSL-ND 3110-RWR89N1070FRRSL
Product Name RES 107 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details