Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1070FRB12

Description
ESN-2B 107 1% RWR89N1070FR B12
Request a Quote Datasheet
Description
ESN-2B 107 1% RWR89N1070FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1070FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1070FRB12
Wirewound Resistors 3110-RWR89N1070FRB12
ESN-2B 107 1% RWR89N1070FR B12

ESN-2B 107 1% RWR89N1070FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1070FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1070FRB12-ND
Through Hole Resistors RWR89N1070FRB12-ND
107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 107 OHM 3W 1% WW AXIAL - RWR89N1070FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 3W 1% WW AXIAL
RWR89N1070FRB12
RES 107 OHM 3W 1% WW AXIAL RWR89N1070FRB12
RES 107ohm 3W 1% WW AXIAL

RES 107ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1070FRB12 RWR89N1070FRB12-ND RWR89N1070FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 107 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details