Vishay Intertechnology, Inc. RES 105 OHM 3W 1% WW AXIAL RWR89N1050FRB12

Description
RES 105ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 3W 1% WW AXIAL - RWR89N1050FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 3W 1% WW AXIAL
RWR89N1050FRB12
RES 105 OHM 3W 1% WW AXIAL RWR89N1050FRB12
RES 105ohm 3W 1% WW AXIAL

RES 105ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1050FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1050FRB12
Wirewound Resistors 3110-RWR89N1050FRB12
ESN-2B 105 1% RWR89N1050FR B12

ESN-2B 105 1% RWR89N1050FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1050FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1050FRB12-ND
Through Hole Resistors RWR89N1050FRB12-ND
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1050FRB12 3110-RWR89N1050FRB12 RWR89N1050FRB12-ND
Product Name RES 105 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details