Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1001FSS73

Description
ESN-2B 1K 1% RWR89N1001FS S73
Request a Quote Datasheet
Description
ESN-2B 1K 1% RWR89N1001FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1001FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1001FSS73
Wirewound Resistors 3110-RWR89N1001FSS73
ESN-2B 1K 1% RWR89N1001FS S73

ESN-2B 1K 1% RWR89N1001FS S73

Supplier's Site Datasheet
RES 1K OHM 3W 1% WW AXIAL - RWR89N1001FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 1% WW AXIAL
RWR89N1001FSS73
RES 1K OHM 3W 1% WW AXIAL RWR89N1001FSS73
RES 1Kohm 3W 1% WW AXIAL

RES 1Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1001FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1001FSS73-ND
Through Hole Resistors RWR89N1001FSS73-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1001FSS73 RWR89N1001FSS73 RWR89N1001FSS73-ND
Product Name Wirewound Resistors RES 1K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers