Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1001BSRSL

Description
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1001BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1001BSRSL-ND
Through Hole Resistors RWR89N1001BSRSL-ND
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1001BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1001BSRSL
Wirewound Resistors 3110-RWR89N1001BSRSL
ESN-2B 1K .1% RWR89N1001BS RSL

ESN-2B 1K .1% RWR89N1001BS RSL

Supplier's Site Datasheet
RES 1K OHM 3W 0.1% WW AXIAL - RWR89N1001BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 0.1% WW AXIAL
RWR89N1001BSRSL
RES 1K OHM 3W 0.1% WW AXIAL RWR89N1001BSRSL
RES 1Kohm 3W 0.1% WW AXIAL

RES 1Kohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1001BSRSL-ND 3110-RWR89N1001BSRSL RWR89N1001BSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers