Vishay Intertechnology, Inc. RES 1K OHM 3W 0.1% WW AXIAL RWR89N1001BSBSL

Description
RES 1Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 3W 0.1% WW AXIAL - RWR89N1001BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 0.1% WW AXIAL
RWR89N1001BSBSL
RES 1K OHM 3W 0.1% WW AXIAL RWR89N1001BSBSL
RES 1Kohm 3W 0.1% WW AXIAL

RES 1Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1001BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1001BSBSL
Wirewound Resistors 3110-RWR89N1001BSBSL
ESN-2B 1K .1% RWR89N1001BS BSL

ESN-2B 1K .1% RWR89N1001BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1001BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1001BSBSL-ND
Through Hole Resistors RWR89N1001BSBSL-ND
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1001BSBSL 3110-RWR89N1001BSBSL RWR89N1001BSBSL-ND
Product Name RES 1K OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details