Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1000FSS70

Description
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1000FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1000FSS70-ND
Through Hole Resistors RWR89N1000FSS70-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1000FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1000FSS70
Wirewound Resistors 3110-RWR89N1000FSS70
ESN-2B 100 1% RWR89N1000FS S70

ESN-2B 100 1% RWR89N1000FS S70

Supplier's Site Datasheet
RES 100 OHM 3W 1% WW AXIAL - RWR89N1000FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 1% WW AXIAL
RWR89N1000FSS70
RES 100 OHM 3W 1% WW AXIAL RWR89N1000FSS70
RES 100ohm 3W 1% WW AXIAL

RES 100ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4336
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4336
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N1000FSS70-ND 3110-RWR89N1000FSS70 RWR89N1000FSS70 64C4336
Product Name Through Hole Resistors Wirewound Resistors RES 100 OHM 3W 1% WW AXIAL Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details