100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-2B 100 1% RWR89N1000FR S73
RES 100ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR89N1000FRS73-ND | 3110-RWR89N1000FRS73 | RWR89N1000FRS73 | 64C4333 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 100 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |