Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1000FPB12

Description
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1000FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1000FPB12-ND
Through Hole Resistors RWR89N1000FPB12-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 100 OHM 3W 1% WW AXIAL - RWR89N1000FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 1% WW AXIAL
RWR89N1000FPB12
RES 100 OHM 3W 1% WW AXIAL RWR89N1000FPB12
RES 100ohm 3W 1% WW AXIAL

RES 100ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1000FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1000FPB12
Wirewound Resistors 3110-RWR89N1000FPB12
ESN-2B 100 1% RWR89N1000FP B12

ESN-2B 100 1% RWR89N1000FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1000FPB12-ND RWR89N1000FPB12 3110-RWR89N1000FPB12
Product Name Through Hole Resistors RES 100 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers