Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1000FMRSL

Description
ESN-2B 100 1% RWR89N1000FM RSL
Request a Quote Datasheet
Description
ESN-2B 100 1% RWR89N1000FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1000FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1000FMRSL
Wirewound Resistors 3110-RWR89N1000FMRSL
ESN-2B 100 1% RWR89N1000FM RSL

ESN-2B 100 1% RWR89N1000FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1000FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1000FMRSL-ND
Through Hole Resistors RWR89N1000FMRSL-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 100 OHM 3W 1% WW AXIAL - RWR89N1000FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 1% WW AXIAL
RWR89N1000FMRSL
RES 100 OHM 3W 1% WW AXIAL RWR89N1000FMRSL
RES 100ohm 3W 1% WW AXIAL

RES 100ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1000FMRSL RWR89N1000FMRSL-ND RWR89N1000FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details