Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1000BSB12

Description
ESN-2B 100 .1% RWR89N1000BS B12
Request a Quote Datasheet
Description
ESN-2B 100 .1% RWR89N1000BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1000BSB12
Wirewound Resistors 3110-RWR89N1000BSB12
ESN-2B 100 .1% RWR89N1000BS B12

ESN-2B 100 .1% RWR89N1000BS B12

Supplier's Site Datasheet
RES 100 OHM 3W 0.1% WW AXIAL - RWR89N1000BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 0.1% WW AXIAL
RWR89N1000BSB12
RES 100 OHM 3W 0.1% WW AXIAL RWR89N1000BSB12
RES 100ohm 3W 0.1% WW AXIAL

RES 100ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1000BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1000BSB12-ND
Through Hole Resistors RWR89N1000BSB12-ND
100 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1000BSB12 RWR89N1000BSB12 RWR89N1000BSB12-ND
Product Name Wirewound Resistors RES 100 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details