Vishay Intertechnology, Inc. RES 0.953 OHM 7W 0.5% WW AXIAL RWR84SR953DRRSL

Description
RES 0.953ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.953ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.953 OHM 7W 0.5% WW AXIAL - RWR84SR953DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 7W 0.5% WW AXIAL
RWR84SR953DRRSL
RES 0.953 OHM 7W 0.5% WW AXIAL RWR84SR953DRRSL
RES 0.953ohm 7W 0.5% WW AXIAL

RES 0.953ohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR953DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR953DRRSL
Wirewound Resistors 3110-RWR84SR953DRRSL
EGS-10-80 .953 .5% RWR84SR953DR RSL

EGS-10-80 .953 .5% RWR84SR953DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR953DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR953DRRSL-ND
Through Hole Resistors RWR84SR953DRRSL-ND
953 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

953 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR953DRRSL 3110-RWR84SR953DRRSL RWR84SR953DRRSL-ND
Product Name RES 0.953 OHM 7W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9530 ohms 0.9530 ohms 0.9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details