EGS-10-80 .942 .1% RWR84SR942BR BSL
942 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.942ohm 7W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84SR942BRBSL | RWR84SR942BRBSL-ND | RWR84SR942BRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.942 OHM 7W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.9420 ohms | 0.9420 ohms | 0.9420 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |