Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR931FSRSL

Description
EGS-10-80 .931 1% RWR84SR931FS RSL
Request a Quote Datasheet
Description
EGS-10-80 .931 1% RWR84SR931FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR931FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR931FSRSL
Wirewound Resistors 3110-RWR84SR931FSRSL
EGS-10-80 .931 1% RWR84SR931FS RSL

EGS-10-80 .931 1% RWR84SR931FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR931FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR931FSRSL-ND
Through Hole Resistors RWR84SR931FSRSL-ND
931 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.931 OHM 7W 1% WW AXIAL - RWR84SR931FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.931 OHM 7W 1% WW AXIAL
RWR84SR931FSRSL
RES 0.931 OHM 7W 1% WW AXIAL RWR84SR931FSRSL
RES 0.931ohm 7W 1% WW AXIAL

RES 0.931ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR931FSRSL RWR84SR931FSRSL-ND RWR84SR931FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.931 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.9310 ohms 0.9310 ohms 0.9310 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details