RES 0.909ohm 7W 1% WW AXIAL
EGS-10-80 .909 1% RWR84SR909FS S73
909 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,0.909Ohms,1+/-
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR84SR909FSS73 | 3110-RWR84SR909FSS73 | RWR84SR909FSS73-ND | 64C3199 |
| Product Name | RES 0.909 OHM 7W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,0.909Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 0.9090 ohms | 0.9090 ohms | 0.9090 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 7 watts | 7 watts | ||
| Category / Application | Industrial | General Use |