Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR909FRBSL

Description
EGS-10-80 .909 1% RWR84SR909FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .909 1% RWR84SR909FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR909FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR909FRBSL
Wirewound Resistors 3110-RWR84SR909FRBSL
EGS-10-80 .909 1% RWR84SR909FR BSL

EGS-10-80 .909 1% RWR84SR909FR BSL

Supplier's Site Datasheet
RES 0.909 OHM 7W 1% WW AXIAL - RWR84SR909FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 7W 1% WW AXIAL
RWR84SR909FRBSL
RES 0.909 OHM 7W 1% WW AXIAL RWR84SR909FRBSL
RES 0.909ohm 7W 1% WW AXIAL

RES 0.909ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR909FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR909FRBSL-ND
Through Hole Resistors RWR84SR909FRBSL-ND
909 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR909FRBSL RWR84SR909FRBSL RWR84SR909FRBSL-ND
Product Name Wirewound Resistors RES 0.909 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1422RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details