Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR909FRB12

Description
909 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
909 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR909FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR909FRB12-ND
Through Hole Resistors RWR84SR909FRB12-ND
909 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.909 OHM 7W 1% WW AXIAL - RWR84SR909FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 7W 1% WW AXIAL
RWR84SR909FRB12
RES 0.909 OHM 7W 1% WW AXIAL RWR84SR909FRB12
RES 0.909ohm 7W 1% WW AXIAL

RES 0.909ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR909FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR909FRB12
Wirewound Resistors 3110-RWR84SR909FRB12
EGS-10-80 .909 1% RWR84SR909FR B12

EGS-10-80 .909 1% RWR84SR909FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR909FRB12-ND RWR84SR909FRB12 3110-RWR84SR909FRB12
Product Name Through Hole Resistors RES 0.909 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details