Vishay Intertechnology, Inc. RES 0.825 OHM 7W 1% WW AXIAL RWR84SR825FRS73

Description
RES 0.825ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 7W 1% WW AXIAL - RWR84SR825FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 7W 1% WW AXIAL
RWR84SR825FRS73
RES 0.825 OHM 7W 1% WW AXIAL RWR84SR825FRS73
RES 0.825ohm 7W 1% WW AXIAL

RES 0.825ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR825FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR825FRS73
Wirewound Resistors 3110-RWR84SR825FRS73
EGS-10-80 .825 1% RWR84SR825FR S73

EGS-10-80 .825 1% RWR84SR825FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR825FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR825FRS73-ND
Through Hole Resistors RWR84SR825FRS73-ND
825 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR825FRS73 3110-RWR84SR825FRS73 RWR84SR825FRS73-ND
Product Name RES 0.825 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers